Win Source Part Number: 1345599-135D476X9030
Category: Capacitors - Tantalum Capacitors
Series: 135D
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Size / Dimension: 0.203" Dia x 0.453" L (5.16mm x 11.51mm)
Standard Package: 1
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 30 V
ESR (Equivalent Series Resistance): 5.2Ohm
Manufacturer Size Code: C
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
47µF Hermetically Sealed Tantalum Capacitors 30V Axial 5.2Ohm
CAP TANT 47UF 10% 30V AXIAL Product overview: 135D476X9030C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 30V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D476X9030C6 can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 30V AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1345599-135D476X9030C6 | 135D476X9030C6-ND | 59-135D476X9030C6 | 135D476X9030C6 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 47UF 30V Capacitor | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 30 volts | 30 volts | 30 volts |