4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 8.5Ohm
CAP TANT 4.7UF 10% 100V AXIAL Product overview: 135D475X9100C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D475X9100C6 can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 10% 100V AXIAL
CAP TANT 4.7UF 10% 100V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135D475X9100C6-ND | 59-135D475X9100C6 | 135D475X9100C6 | 79R4060 | 135D475X9100C6 |
| Product Name | Tantalum Capacitors | 4.7UF 100V Capacitor | Tantalum Capacitors | 135D475X9100C6 Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| Mounting Style | Through Hole | Through Hole; Axial |