Vishay Intertechnology, Inc. Tantalum Capacitors 135D475X9100C2

Description
4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 8.5Ohm
Request a Quote Datasheet
Description
4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 8.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D475X9100C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D475X9100C2-ND
Tantalum Capacitors 135D475X9100C2-ND
4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 8.5Ohm

4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 8.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D475X9100C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D475X9100C2
Capacitors - Tantalum Capacitors 135D475X9100C2
CAP TANT 4.7UF 10% 100V AXIAL

CAP TANT 4.7UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D475X9100C2-ND 135D475X9100C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Tantalum Capacitors - 1814609 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details