Vishay Intertechnology, Inc. Tantalum Capacitors 135D436X9100T2

Description
43µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.6Ohm
Request a Quote Datasheet
Description
43µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D436X9100T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D436X9100T2-ND
Tantalum Capacitors 135D436X9100T2-ND
43µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.6Ohm

43µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D436X9100T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D436X9100T2
Capacitors - Tantalum Capacitors 135D436X9100T2
CAP TANT 43UF 10% 100V AXIAL

CAP TANT 43UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D436X9100T2-ND 135D436X9100T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 43 microF 43 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details