Vishay Intertechnology, Inc. Tantalum Capacitors 135D396X9100F6

Description
39µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm
Request a Quote Datasheet
Description
39µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D396X9100F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D396X9100F6-ND
Tantalum Capacitors 135D396X9100F6-ND
39µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm

39µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100V 39uF Capacitor
59-135D396X9100F6
Through-Hole 100V 39uF Capacitor 59-135D396X9100F6
Tantalum Capacitor, Polarized, Tantalum (wet), 100V, 10% +Tol, 10% -Tol, 39uF, Through Hole Mount, AXIAL LEADED Product overview: 135D396X9100F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 39uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D396X9100F6 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (wet), 100V, 10% +Tol, 10% -Tol, 39uF, Through Hole Mount, AXIAL LEADED Product overview: 135D396X9100F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 39uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D396X9100F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D396X9100F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D396X9100F6
Capacitors - Tantalum Capacitors 135D396X9100F6
CAP TANT 39UF 10% 100V AXIAL

CAP TANT 39UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitors - 135D396X9100F6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D396X9100F6
Tantalum Capacitors 135D396X9100F6
CAP TANT 39UF 10% 100V AXIAL

CAP TANT 39UF 10% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 135D396X9100F6-ND 59-135D396X9100F6 135D396X9100F6 135D396X9100F6
Product Name Tantalum Capacitors Through-Hole 100V 39uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 39 microF 39 microF 39 microF 39 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details