Vishay Intertechnology, Inc. Tantalum Capacitors 135D396X9035C6

Description
39µF Hermetically Sealed Tantalum Capacitors 35V Axial 4.1Ohm
Request a Quote Datasheet
Description
39µF Hermetically Sealed Tantalum Capacitors 35V Axial 4.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D396X9035C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D396X9035C6-ND
Tantalum Capacitors 135D396X9035C6-ND
39µF Hermetically Sealed Tantalum Capacitors 35V Axial 4.1Ohm

39µF Hermetically Sealed Tantalum Capacitors 35V Axial 4.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D396X9035C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D396X9035C6
Capacitors - Tantalum Capacitors 135D396X9035C6
CAP TANT 39UF 10% 35V AXIAL

CAP TANT 39UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D396X9035C6-ND 135D396X9035C6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 39 microF 39 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details