CAP TANT 33UF 10% 75V AXIAL Product overview: 135D336X9075F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D336X9075F2 can be used for catalog matching and distributor lookup.
33µF Hermetically Sealed Tantalum Capacitors 75V Axial 4.2Ohm
CAP TANT 33UF 10% 75V AXIAL
CAP TANT 33UF 10% 75V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-135D336X9075F2 | 718-1264-ND | 135D336X9075F2 | 135D336X9075F2 |
| Product Name | 33UF 75V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 75 volts | 75 volts |