Vishay Precision Group Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay 135D336X9050C6E3

Description
CAPACITOR TANT, 33UF, 50V, 5 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:5ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
CAPACITOR TANT, 33UF, 50V, 5 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:5ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay - 18M0711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay
18M0711
Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay 18M0711
CAPACITOR TANT, 33UF, 50V, 5 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:5ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 50V, 5 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:5ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M0711
Product Name Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers