Vishay Intertechnology, Inc. Tantalum Capacitors 135D307X9030K6

Description
300µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.4Ohm
Request a Quote Datasheet
Description
300µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D307X9030K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D307X9030K6-ND
Tantalum Capacitors 135D307X9030K6-ND
300µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.4Ohm

300µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D307X9030K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D307X9030K6
Capacitors - Tantalum Capacitors 135D307X9030K6
CAP TANT 300UF 10% 30V AXIAL

CAP TANT 300UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D307X9030K6-ND 135D307X9030K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 300 microF 300 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details