Vishay Intertechnology, Inc. Tantalum Capacitors 135D307X9030K2

Description
300µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.4Ohm
Request a Quote Datasheet
Description
300µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D307X9030K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D307X9030K2-ND
Tantalum Capacitors 135D307X9030K2-ND
300µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.4Ohm

300µF Hermetically Sealed Tantalum Capacitors 30V Axial 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D307X9030K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D307X9030K2
Capacitors - Tantalum Capacitors 135D307X9030K2
CAP TANT 300UF 10% 30V AXIAL

CAP TANT 300UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D307X9030K2-ND 135D307X9030K2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 300 microF 300 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details