270µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm
CAP TANT 270UF 10% 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 135D277X9025F2-ND | 135D277X9025F2 | 79R3960 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 135D277X9025F2 Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 270 microF | 270 microF | |
| Capacitance Tolerance | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |