Vishay Precision Group Tantalum Capacitor, 270Uf, 60V, 1.4 Ohm, 0.2, Axial; Capacitance Vishay 135D277X0060K6

Description
TANTALUM CAPACITOR, 270UF, 60V, 1.4 OHM, 0.2, AXIAL; Capacitance:270µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.4ohm; Failure Rate:-; Ripple Current:1.85A; Product Length:28.6mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 270UF, 60V, 1.4 OHM, 0.2, AXIAL; Capacitance:270µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.4ohm; Failure Rate:-; Ripple Current:1.85A; Product Length:28.6mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 270Uf, 60V, 1.4 Ohm, 0.2, Axial; Capacitance Vishay - 08J0008 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 270Uf, 60V, 1.4 Ohm, 0.2, Axial; Capacitance Vishay
08J0008
Tantalum Capacitor, 270Uf, 60V, 1.4 Ohm, 0.2, Axial; Capacitance Vishay 08J0008
TANTALUM CAPACITOR, 270UF, 60V, 1.4 OHM, 0.2, AXIAL; Capacitance:270µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.4ohm; Failure Rate:-; Ripple Current:1.85A; Product Length:28.6mmRoHS Compliant: No

TANTALUM CAPACITOR, 270UF, 60V, 1.4 OHM, 0.2, AXIAL; Capacitance:270µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.4ohm; Failure Rate:-; Ripple Current:1.85A; Product Length:28.6mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08J0008
Product Name Tantalum Capacitor, 270Uf, 60V, 1.4 Ohm, 0.2, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers