Vishay Precision Group 27uF 125V 3.5 Ohm Capacitor 135D276X9125F6E3

Description
Cap Tant Wet 27uF 125V 10% (7.93 X 17.88mm) Axial 3.5 Ohm 200°C Tray Product overview: 135D276X9125F6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 125V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 125V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D276X9125F6E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 27uF 125V 10% (7.93 X 17.88mm) Axial 3.5 Ohm 200°C Tray Product overview: 135D276X9125F6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 125V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 125V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D276X9125F6E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27uF 125V 3.5 Ohm Capacitor
59-135D276X9125F6E3
27uF 125V 3.5 Ohm Capacitor 59-135D276X9125F6E3
Cap Tant Wet 27uF 125V 10% (7.93 X 17.88mm) Axial 3.5 Ohm 200°C Tray Product overview: 135D276X9125F6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 125V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 125V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D276X9125F6E3 can be used for catalog matching and distributor lookup.

Cap Tant Wet 27uF 125V 10% (7.93 X 17.88mm) Axial 3.5 Ohm 200°C Tray Product overview: 135D276X9125F6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 125V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 125V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D276X9125F6E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-135D276X9125F6E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-135D276X9125F6E3-ND
Tantalum Capacitors 718-135D276X9125F6E3-ND
135D276X9125F6E3

135D276X9125F6E3

Buy Now Datasheet
Tantalum Capacitor, 27Uf, 125V, 3.5 Ohm, 0.1, Axial; Capacitance Vishay - 18M0654 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 27Uf, 125V, 3.5 Ohm, 0.1, Axial; Capacitance Vishay
18M0654
Tantalum Capacitor, 27Uf, 125V, 3.5 Ohm, 0.1, Axial; Capacitance Vishay 18M0654
TANTALUM CAPACITOR, 27UF, 125V, 3.5 OHM, 0.1, AXIAL; Capacitance:27µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.5ohm; Failure Rate:-; Ripple Current:1.2A; Product Length:17.88mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 27UF, 125V, 3.5 OHM, 0.1, AXIAL; Capacitance:27µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.5ohm; Failure Rate:-; Ripple Current:1.2A; Product Length:17.88mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, Hermetic Seal, 135D Series, 27 F, 10%, 125 V, Axial Leaded Rohs Compliant Vishay - 06X1267 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Hermetic Seal, 135D Series, 27 F, 10%, 125 V, Axial Leaded Rohs Compliant Vishay
06X1267
Tantalum Capacitor, Hermetic Seal, 135D Series, 27 F, 10%, 125 V, Axial Leaded Rohs Compliant Vishay 06X1267
Tantalum Capacitor, Hermetic Seal, 135D Series, 27 F, 10%, 125 V, Axial Leaded RoHS Compliant: Yes

Tantalum Capacitor, Hermetic Seal, 135D Series, 27 F, 10%, 125 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 135D276X9125F6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D276X9125F6E3
Capacitors - Tantalum Capacitors 135D276X9125F6E3
135D276X9125F6E3

135D276X9125F6E3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-135D276X9125F6E3 718-135D276X9125F6E3-ND 18M0654 06X1267 135D276X9125F6E3
Product Name 27uF 125V 3.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 27Uf, 125V, 3.5 Ohm, 0.1, Axial; Capacitance Vishay Tantalum Capacitor, Hermetic Seal, 135D Series, 27 F, 10%, 125 V, Axial Leaded Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 27 microF 27 microF 27 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details