Vishay Intertechnology, Inc. Tantalum Capacitors 135D256X9050F2

Description
25µF Hermetically Sealed Tantalum Capacitors 50V Axial 4.6Ohm
Request a Quote Datasheet
Description
25µF Hermetically Sealed Tantalum Capacitors 50V Axial 4.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D256X9050F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D256X9050F2-ND
Tantalum Capacitors 135D256X9050F2-ND
25µF Hermetically Sealed Tantalum Capacitors 50V Axial 4.6Ohm

25µF Hermetically Sealed Tantalum Capacitors 50V Axial 4.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D256X9050F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D256X9050F2
Capacitors - Tantalum Capacitors 135D256X9050F2
CAP TANT 25UF 10% 50V AXIAL

CAP TANT 25UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D256X9050F2-ND 135D256X9050F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 25 microF 25 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers