Vishay Precision Group Tantalum Capacitor, 220Uf, 30V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay 135D227X9030F6E3

Description
TANTALUM CAPACITOR, 220UF, 30V, 2.5 OHM, 0.1, AXIAL; Capacitance:220µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.2A; Product Length:17.88mmRoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 220UF, 30V, 2.5 OHM, 0.1, AXIAL; Capacitance:220µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.2A; Product Length:17.88mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 220Uf, 30V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay - 18M0625 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 30V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay
18M0625
Tantalum Capacitor, 220Uf, 30V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay 18M0625
TANTALUM CAPACITOR, 220UF, 30V, 2.5 OHM, 0.1, AXIAL; Capacitance:220µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.2A; Product Length:17.88mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 30V, 2.5 OHM, 0.1, AXIAL; Capacitance:220µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.2A; Product Length:17.88mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M0625
Product Name Tantalum Capacitor, 220Uf, 30V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers