Vishay Intertechnology, Inc. Tantalum Capacitors 135D227X9030F2

Description
220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm
Request a Quote Datasheet
Description
220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D227X9030F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D227X9030F2-ND
Tantalum Capacitors 135D227X9030F2-ND
220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm

220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D227X9030F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D227X9030F2
Capacitors - Tantalum Capacitors 135D227X9030F2
CAP TANT 220UF 10% 30V AXIAL

CAP TANT 220UF 10% 30V AXIAL

Supplier's Site
Tantalum Capacitors - 135D227X9030F2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D227X9030F2
Tantalum Capacitors 135D227X9030F2
CAP TANT 220UF 10% 30V AXIAL

CAP TANT 220UF 10% 30V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 135D227X9030F2-ND 135D227X9030F2 135D227X9030F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers