Vishay Intertechnology, Inc. Tantalum Capacitors 135D226X9100F2

Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.8Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D226X9100F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D226X9100F2-ND
Tantalum Capacitors 135D226X9100F2-ND
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.8Ohm

22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D226X9100F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D226X9100F2
Capacitors - Tantalum Capacitors 135D226X9100F2
CAP TANT 22UF 10% 100V AXIAL

CAP TANT 22UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D226X9100F2-ND 135D226X9100F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details