Vishay Intertechnology, Inc. Tantalum Capacitors 135D226X9025C6

Description
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.2Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D226X9025C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D226X9025C6-ND
Tantalum Capacitors 135D226X9025C6-ND
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.2Ohm

22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.2Ohm

Buy Now Datasheet
Singapore, Singapore
22uF 25V 4.2 Ohm Capacitor
59-135D226X9025C6
22uF 25V 4.2 Ohm Capacitor 59-135D226X9025C6
Cap Tant Wet 22uF 25V 10% (5.57 X 13.1mm) Axial 4.2 Ohm 200°C Tray Product overview: 135D226X9025C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 25V, 4.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 25V, 4.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D226X9025C6 can be used for catalog matching and distributor lookup.

Cap Tant Wet 22uF 25V 10% (5.57 X 13.1mm) Axial 4.2 Ohm 200°C Tray Product overview: 135D226X9025C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 25V, 4.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 25V, 4.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D226X9025C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 135D226X9025C6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D226X9025C6
Tantalum Capacitors 135D226X9025C6
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D226X9025C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D226X9025C6
Capacitors - Tantalum Capacitors 135D226X9025C6
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 135D226X9025C6-ND 59-135D226X9025C6 135D226X9025C6 135D226X9025C6
Product Name Tantalum Capacitors 22uF 25V 4.2 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 47UF, 20V, 10% - 70186201 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers