Vishay Intertechnology, Inc. Tantalum Capacitors 135D226X0025C6E3

Description
135D226X0025C6E3
Request a Quote Datasheet
Description
135D226X0025C6E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-135D226X0025C6E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-135D226X0025C6E3-ND
Tantalum Capacitors 718-135D226X0025C6E3-ND
135D226X0025C6E3

135D226X0025C6E3

Buy Now Datasheet
Singapore, Singapore
22uF Capacitor
59-135D226X0025C6E3
22uF Capacitor 59-135D226X0025C6E3
Tantalum Capacitors - Wet 22uF 25volts 20% C Case STD Range Product overview: 135D226X0025C6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D226X0025C6E3 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Wet 22uF 25volts 20% C Case STD Range Product overview: 135D226X0025C6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D226X0025C6E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D226X0025C6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D226X0025C6E3
Capacitors - Tantalum Capacitors 135D226X0025C6E3
135D226X0025C6E3

135D226X0025C6E3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-135D226X0025C6E3-ND 59-135D226X0025C6E3 135D226X0025C6E3
Product Name Tantalum Capacitors 22uF Capacitor Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 85 C (-67 to 185 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details