Vishay Intertechnology, Inc. Tantalum Capacitors 135D206X9060F6

Description
20µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.7Ohm
Request a Quote Datasheet
Description
20µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D206X9060F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D206X9060F6-ND
Tantalum Capacitors 135D206X9060F6-ND
20µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.7Ohm

20µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D206X9060F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D206X9060F6
Capacitors - Tantalum Capacitors 135D206X9060F6
CAP TANT 20UF 10% 60V AXIAL

CAP TANT 20UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D206X9060F6-ND 135D206X9060F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 20 microF 20 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details