Vishay Intertechnology, Inc. Tantalum Capacitors 135D158X9010K2

Description
1500µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm
Request a Quote Datasheet
Description
1500µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D158X9010K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D158X9010K2-ND
Tantalum Capacitors 135D158X9010K2-ND
1500µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm

1500µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D158X9010K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D158X9010K2
Capacitors - Tantalum Capacitors 135D158X9010K2
CAP TANT 1500UF 10% 10V AXIAL

CAP TANT 1500UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D158X9010K2-ND 135D158X9010K2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details