Vishay Intertechnology, Inc. Tantalum Capacitors 135D147X9060K6

Description
140µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.5Ohm
Request a Quote Datasheet
Description
140µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D147X9060K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D147X9060K6-ND
Tantalum Capacitors 135D147X9060K6-ND
140µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.5Ohm

140µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D147X9060K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D147X9060K6
Capacitors - Tantalum Capacitors 135D147X9060K6
CAP TANT 140UF 10% 60V AXIAL

CAP TANT 140UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D147X9060K6-ND 135D147X9060K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 140 microF 140 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details