140µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.5Ohm
CAP TANT 140UF 10% 60V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 135D147X9060K2-ND | 135D147X9060K2 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 140 microF | 140 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Axial |