Vishay Intertechnology, Inc. Tantalum Capacitors 135D128X9006K6

Description
1200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm
Request a Quote Datasheet
Description
1200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D128X9006K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D128X9006K6-ND
Tantalum Capacitors 135D128X9006K6-ND
1200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm

1200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D128X9006K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D128X9006K6
Capacitors - Tantalum Capacitors 135D128X9006K6
CAP TANT 1200UF 10% 6V AXIAL

CAP TANT 1200UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D128X9006K6-ND 135D128X9006K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details