Vishay Intertechnology, Inc. Tantalum Capacitors 135D127X9100K2

Description
120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.7Ohm
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D127X9100K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D127X9100K2-ND
Tantalum Capacitors 135D127X9100K2-ND
120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.7Ohm

120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D127X9100K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D127X9100K2
Capacitors - Tantalum Capacitors 135D127X9100K2
CAP TANT 120UF 10% 100V AXIAL

CAP TANT 120UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D127X9100K2-ND 135D127X9100K2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814634 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details