Vishay Intertechnology, Inc. Tantalum Capacitors 135D127X9050F2

Description
120µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1257-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1257-ND
Tantalum Capacitors 718-1257-ND
120µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm

120µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm

Buy Now Datasheet
Singapore, Singapore
120UF 50V Capacitor
59-135D127X9050F2
120UF 50V Capacitor 59-135D127X9050F2
CAP TANT 120UF 10% 50V AXIAL Product overview: 135D127X9050F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D127X9050F2 can be used for catalog matching and distributor lookup.

CAP TANT 120UF 10% 50V AXIAL Product overview: 135D127X9050F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D127X9050F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 135D127X9050F2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D127X9050F2
Tantalum Capacitors 135D127X9050F2
CAP TANT 120UF 10% 50V AXIAL

CAP TANT 120UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D127X9050F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D127X9050F2
Capacitors - Tantalum Capacitors 135D127X9050F2
CAP TANT 120UF 10% 50V AXIAL

CAP TANT 120UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1257-ND 59-135D127X9050F2 135D127X9050F2 135D127X9050F2
Product Name Tantalum Capacitors 120UF 50V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 125 C (-67 to 257 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF 120 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814685 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details