Vishay Intertechnology, Inc. Tantalum Capacitors 135D127X9025T6

Description
120µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.6Ohm
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D127X9025T6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D127X9025T6-ND
Tantalum Capacitors 135D127X9025T6-ND
120µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.6Ohm

120µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D127X9025T6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D127X9025T6
Capacitors - Tantalum Capacitors 135D127X9025T6
CAP TANT 120UF 10% 25V AXIAL

CAP TANT 120UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D127X9025T6-ND 135D127X9025T6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details