The Vishay 15AC5324 is a wet tantalum capacitor designed for high-performance applications, particularly in aerospace. It operates within a temperature range of -55 °C to +200 °C, with a standard maximum operating temperature of +85 °C. The capacitor features a capacitance of 100 µF and a voltage rating of 60 V DC. It has a capacitance tolerance of ±20% and is available with lower tolerances as special orders. The device exhibits a maximum equivalent series resistance (ESR) of 2.5 ohms and a ripple current capability of 1.1 A. This model is constructed with axial leaded terminations and is RoHS compliant. It is capable of withstanding a 2000-hour life test at +85 °C, ensuring reliability in demanding environments. The capacitor is suitable for applications requiring high resistance to shock and vibration, making it a robust choice for critical electronic systems.
Capacitance:100µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.1A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15AC5324 |
| Product Name | Capacitance Vishay |
| Configuration / Form Factor | PC Pin |