Vishay Precision Group Capacitor Tant, 100Uf, 25V, 2.8 Ohm, 0.2, Axial; Capacitance Vishay 135D107X0025F6

Description
CAPACITOR TANT, 100UF, 25V, 2.8 OHM, 0.2, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.8ohm; Failure Rate:-; Ripple Current:1.435A; Product Diameter:7.92mm RoHS Compliant: No
Description
CAPACITOR TANT, 100UF, 25V, 2.8 OHM, 0.2, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.8ohm; Failure Rate:-; Ripple Current:1.435A; Product Diameter:7.92mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 100Uf, 25V, 2.8 Ohm, 0.2, Axial; Capacitance Vishay - 07J9996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 25V, 2.8 Ohm, 0.2, Axial; Capacitance Vishay
07J9996
Capacitor Tant, 100Uf, 25V, 2.8 Ohm, 0.2, Axial; Capacitance Vishay 07J9996
CAPACITOR TANT, 100UF, 25V, 2.8 OHM, 0.2, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.8ohm; Failure Rate:-; Ripple Current:1.435A; Product Diameter:7.92mm RoHS Compliant: No

CAPACITOR TANT, 100UF, 25V, 2.8 OHM, 0.2, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.8ohm; Failure Rate:-; Ripple Current:1.435A; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07J9996
Product Name Capacitor Tant, 100Uf, 25V, 2.8 Ohm, 0.2, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details