Vishay Intertechnology, Inc. Tantalum Capacitors 135D106X0100C6

Description
135D106X0100C6
Request a Quote Datasheet
Description
135D106X0100C6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-135D106X0100C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-135D106X0100C6-ND
Tantalum Capacitors 718-135D106X0100C6-ND
135D106X0100C6

135D106X0100C6

Buy Now Datasheet
Singapore, Singapore
10uF Capacitor
59-135D106X0100C6
10uF Capacitor 59-135D106X0100C6
Tantalum Capacitors - Wet 100volts 10uF 20% C Case EXT RANGE Product overview: 135D106X0100C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D106X0100C6 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Wet 100volts 10uF 20% C Case EXT RANGE Product overview: 135D106X0100C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D106X0100C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D106X0100C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D106X0100C6
Capacitors - Tantalum Capacitors 135D106X0100C6
135D106X0100C6

135D106X0100C6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-135D106X0100C6-ND 59-135D106X0100C6 135D106X0100C6
Product Name Tantalum Capacitors 10uF Capacitor Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 85 C (-67 to 185 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details