Vishay Intertechnology, Inc. 680uF 50V 0.7 Ohm Capacitor 134D687X9050K6

Description
Cap Tant Wet 680uF 50V 10% (10.32 X 28.6mm) Axial 0.7 Ohm 200°C Tray Product overview: 134D687X9050K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D687X9050K6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Wet 680uF 50V 10% (10.32 X 28.6mm) Axial 0.7 Ohm 200°C Tray Product overview: 134D687X9050K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D687X9050K6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 134D687X9050K6 is a tantalum capacitor designed for high-temperature applications, with an operating temperature range of -55 °C to +85 °C, and can withstand up to +200 °C with voltage derating. It features a capacitance of 680 µF and a tolerance of ± 10% at 120 Hz and +25 °C. The capacitor is hermetically sealed in a tantalum case, ensuring reliability in harsh environments. It has a maximum DC leakage current of 0.75 µA and is suitable for applications requiring high capacitance and stability, such as in industrial and petroleum exploration settings. The capacitor is available with standard tin/lead terminations or RoHS-compliant 100% tin terminations. Its design allows for through-hole mounting, making it versatile for various circuit configurations. The product is capable of enduring a minimum life test of 500 hours at +200 °C under derated voltage conditions, ensuring durability in demanding applications.

Datasheet Summary
Powered by GS/AI

The 134D687X9050K6 is a tantalum capacitor designed for high-temperature applications, with an operating temperature range of -55 °C to +85 °C, and can withstand up to +200 °C with voltage derating. It features a capacitance of 680 µF and a tolerance of ± 10% at 120 Hz and +25 °C. The capacitor is hermetically sealed in a tantalum case, ensuring reliability in harsh environments. It has a maximum DC leakage current of 0.75 µA and is suitable for applications requiring high capacitance and stability, such as in industrial and petroleum exploration settings. The capacitor is available with standard tin/lead terminations or RoHS-compliant 100% tin terminations. Its design allows for through-hole mounting, making it versatile for various circuit configurations. The product is capable of enduring a minimum life test of 500 hours at +200 °C under derated voltage conditions, ensuring durability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 50V 0.7 Ohm Capacitor
59-134D687X9050K6
680uF 50V 0.7 Ohm Capacitor 59-134D687X9050K6
Cap Tant Wet 680uF 50V 10% (10.32 X 28.6mm) Axial 0.7 Ohm 200°C Tray Product overview: 134D687X9050K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D687X9050K6 can be used for catalog matching and distributor lookup.

Cap Tant Wet 680uF 50V 10% (10.32 X 28.6mm) Axial 0.7 Ohm 200°C Tray Product overview: 134D687X9050K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D687X9050K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1245-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1245-ND
Tantalum Capacitors 718-1245-ND
680µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm

680µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 134D687X9050K6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
134D687X9050K6
Capacitors - Tantalum Capacitors 134D687X9050K6
CAP TANT 680UF 10% 50V AXIAL

CAP TANT 680UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 134D687X9050K6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D687X9050K6
Tantalum Capacitors 134D687X9050K6
CAP TANT 680UF 10% 50V AXIAL

CAP TANT 680UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D687X9050K6 718-1245-ND 134D687X9050K6 134D687X9050K6
Product Name 680uF 50V 0.7 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814548 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details