Vishay Intertechnology, Inc. Through-Hole 330 uF 75 V Capacitor 134D337X9075T6

Description
134D Series 330 uF ±10 % 75 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D337X9075T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330 uF, 75 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 330 uF, 75 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D337X9075T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
134D Series 330 uF ±10 % 75 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D337X9075T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330 uF, 75 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 330 uF, 75 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D337X9075T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 330 uF 75 V Capacitor
59-134D337X9075T6
Through-Hole 330 uF 75 V Capacitor 59-134D337X9075T6
134D Series 330 uF ±10 % 75 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D337X9075T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330 uF, 75 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 330 uF, 75 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D337X9075T6 can be used for catalog matching and distributor lookup.

134D Series 330 uF ±10 % 75 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D337X9075T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330 uF, 75 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 330 uF, 75 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D337X9075T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1798-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1798-ND
Tantalum Capacitors 718-1798-ND
330µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1Ohm

330µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1350531-134D337X9075T6 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1350531-134D337X9075T6
Capacitors - Tantalum Capacitors 1350531-134D337X9075T6
Win Source Part Number: 1350531-134D337X9075 T6 Category: Capacitors - Tantalum Capacitors Series: HI TMP®, 134D Type: Hermetically Sealed Features: Wet Tantalum Package: Tray Size / Dimension: 0.390" Dia x 0.766" L (9.91mm x 19.46mm) Standard Package: 20 Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 75 V ESR (Equivalent Series Resistance): 1Ohm Manufacturer Size Code: T Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8532.21.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1350531-134D337X9075T6
Category: Capacitors - Tantalum Capacitors
Series: HI TMP®, 134D
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Size / Dimension: 0.390" Dia x 0.766" L (9.91mm x 19.46mm)
Standard Package: 20
Capacitance: 330 µF
Tolerance: ±10%
Voltage - Rated: 75 V
ESR (Equivalent Series Resistance): 1Ohm
Manufacturer Size Code: T
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 134D337X9075T6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D337X9075T6
Capacitors - Tantalum Capacitors 134D337X9075T6
CAP TANT 330UF 10% 75V AXIAL

CAP TANT 330UF 10% 75V AXIAL

Supplier's Site
Tantalum Capacitors - 134D337X9075T6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D337X9075T6
Tantalum Capacitors 134D337X9075T6
CAP TANT 330UF 10% 75V AXIAL

CAP TANT 330UF 10% 75V AXIAL

Supplier's Site Datasheet
Tantalum Capacitors - 134D337X9075T6 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
134D337X9075T6
Tantalum Capacitors 134D337X9075T6
CAP TANT 330UF 10% 75V AXIAL

CAP TANT 330UF 10% 75V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D337X9075T6 718-1798-ND 1350531-134D337X9075T6 134D337X9075T6 134D337X9075T6 134D337X9075T6
Product Name Through-Hole 330 uF 75 V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Through Hole
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% - 70186208 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers