Win Source Part Number: 1350692-134D336X9075
Category: Capacitors - Tantalum Capacitors
Series: HI TMP®, 134D
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Size / Dimension: 0.203" Dia x 0.453" L (5.16mm x 11.51mm)
Standard Package: 25
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 75 V
ESR (Equivalent Series Resistance): 2.5Ohm
Manufacturer Size Code: C
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
33µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 2.5Ohm
33uF 75V 10% Axial Tantalum Capacitor, 2.5R ESR Product overview: 134D336X9075C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D336X9075C6 can be used for catalog matching and distributor lookup.
CAP TANT 33UF 10% 75V AXIAL
CAP TANT 33UF 10% 75V AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1350692-134D336X9075C6 | 718-1796-ND | 59-134D336X9075C6 | 134D336X9075C6 | 134D336X9075C6 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 33uF 75V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 75 volts | 75 volts | 75 volts |