Vishay Intertechnology, Inc. 150uF 125V Capacitor 134D157X9125K6

Description
150uF 125V Tantalum Capacitor Axial 1.6R 200C Product overview: 134D157X9125K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D157X9125K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 125V Tantalum Capacitor Axial 1.6R 200C Product overview: 134D157X9125K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D157X9125K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 125V Capacitor
59-134D157X9125K6
150uF 125V Capacitor 59-134D157X9125K6
150uF 125V Tantalum Capacitor Axial 1.6R 200C Product overview: 134D157X9125K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D157X9125K6 can be used for catalog matching and distributor lookup.

150uF 125V Tantalum Capacitor Axial 1.6R 200C Product overview: 134D157X9125K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D157X9125K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1246-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1246-ND
Tantalum Capacitors 718-1246-ND
150µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.6Ohm

150µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.6Ohm

Buy Now Datasheet
Tantalum Capacitor, 150Uf, 125V, 10%, Axial; Capacitance Vishay - 45P5673 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 125V, 10%, Axial; Capacitance Vishay
45P5673
Tantalum Capacitor, 150Uf, 125V, 10%, Axial; Capacitance Vishay 45P5673
TANTALUM CAPACITOR, 150UF, 125V, 10%, AXIAL; Capacitance:150µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:1.9A; Product Diameter:10.32mm RoHS Compliant: No

TANTALUM CAPACITOR, 150UF, 125V, 10%, AXIAL; Capacitance:150µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:1.9A; Product Diameter:10.32mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 134D157X9125K6 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
134D157X9125K6
Tantalum Capacitors 134D157X9125K6
CAP TANT 150UF 10% 125V AXIAL

CAP TANT 150UF 10% 125V AXIAL

Supplier's Site Datasheet
Tantalum Capacitors - 134D157X9125K6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D157X9125K6
Tantalum Capacitors 134D157X9125K6
CAP TANT 150UF 10% 125V AXIAL

CAP TANT 150UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 134D157X9125K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D157X9125K6
Capacitors - Tantalum Capacitors 134D157X9125K6
CAP TANT 150UF 10% 125V AXIAL

CAP TANT 150UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D157X9125K6 718-1246-ND 45P5673 134D157X9125K6 134D157X9125K6 134D157X9125K6
Product Name 150uF 125V Capacitor Tantalum Capacitors Tantalum Capacitor, 150Uf, 125V, 10%, Axial; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Through Hole Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers