Vishay Intertechnology, Inc. Tantalum Capacitors 134D117X9075F6

Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm
Request a Quote Datasheet
Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1797-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1797-ND
Tantalum Capacitors 718-1797-ND
110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm

110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm

Buy Now Datasheet
Singapore, Singapore
Through-Hole 110 uF 75 V Capacitor
59-134D117X9075F6
Through-Hole 110 uF 75 V Capacitor 59-134D117X9075F6
134D Series 110 uF ±10 % 75 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D117X9075F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 110 uF, 75 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 110 uF, 75 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D117X9075F6 can be used for catalog matching and distributor lookup.

134D Series 110 uF ±10 % 75 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D117X9075F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 110 uF, 75 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 110 uF, 75 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D117X9075F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 134D117X9075F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D117X9075F6
Capacitors - Tantalum Capacitors 134D117X9075F6
CAP TANT 110UF 10% 75V AXIAL

CAP TANT 110UF 10% 75V AXIAL

Supplier's Site
Tantalum Capacitors - 134D117X9075F6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D117X9075F6
Tantalum Capacitors 134D117X9075F6
CAP TANT 110UF 10% 75V AXIAL

CAP TANT 110UF 10% 75V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1797-ND 59-134D117X9075F6 134D117X9075F6 134D117X9075F6
Product Name Tantalum Capacitors Through-Hole 110 uF 75 V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 85 C (-67 to 185 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 110 microF 110 microF 110 microF 110 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers