Vishay Intertechnology, Inc. Tantalum Capacitors 13008-071MESA/HR

Description
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-071MESA/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-071MESA/HR-ND
Tantalum Capacitors 13008-071MESA/HR-ND
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-071MESA/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-071MESA/HR
Capacitors - Tantalum Capacitors 13008-071MESA/HR
CAP TANT 15UF 20% 50V 2924

CAP TANT 15UF 20% 50V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-071MESA/HR-ND 13008-071MESA/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814564 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details