Vishay Intertechnology, Inc. Tantalum Capacitors 13008-071KESB/HR

Description
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-071KESB/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-071KESB/HR-ND
Tantalum Capacitors 13008-071KESB/HR-ND
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-071KESB/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-071KESB/HR
Capacitors - Tantalum Capacitors 13008-071KESB/HR
CAP TANT 15UF 10% 50V 2924

CAP TANT 15UF 10% 50V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-071KESB/HR-ND 13008-071KESB/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details