15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm
CAP TANT 15UF 10% 50V 2917
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13008-070KESZ/HR-ND | 13008-070KESZ/HR |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 15 microF | 15 microF |
| Capacitance Tolerance | 10 (+/- %) |