Vishay Intertechnology, Inc. Tantalum Capacitors 13008-070KESA/HR

Description
15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-070KESA/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-070KESA/HR-ND
Tantalum Capacitors 13008-070KESA/HR-ND
15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-070KESA/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-070KESA/HR
Capacitors - Tantalum Capacitors 13008-070KESA/HR
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-070KESA/HR-ND 13008-070KESA/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details