Vishay Intertechnology, Inc. Schottky 45V 12A Diode and Rectifier 12CTQ045PBF

Description
Diode Schottky 45V 12A 3-Pin(3+Tab) TO-220AB Tube Product overview: 12CTQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 45V 12A 3-Pin(3+Tab) TO-220AB Tube Product overview: 12CTQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 12A Diode and Rectifier - 286-12CTQ045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 12A Diode and Rectifier
286-12CTQ045PBF
Schottky 45V 12A Diode and Rectifier 286-12CTQ045PBF
Diode Schottky 45V 12A 3-Pin(3+Tab) TO-220AB Tube Product overview: 12CTQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045PBF can be used for catalog matching and distributor lookup.

Diode Schottky 45V 12A 3-Pin(3+Tab) TO-220AB Tube Product overview: 12CTQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 12CTQ045PBF - 197283-12CTQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 12CTQ045PBF
197283-12CTQ045PBF
Diodes, Rectifiers - Arrays - 12CTQ045PBF 197283-12CTQ045PBF
Manufacturer: Vishay Win Source Part Number: 197283-12CTQ045PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A Current - Reverse Leakage @ Vr: 800μA @ 45V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Family Name: VS-12CTQ045 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS10L40CT; USD640C; USD645C; Introduction Date: May 09, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197283-12CTQ045PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A
Current - Reverse Leakage @ Vr: 800μA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Family Name: VS-12CTQ045
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS10L40CT; USD640C; USD645C;
Introduction Date: May 09, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-12CTQ045PBF 197283-12CTQ045PBF
Product Name Schottky 45V 12A Diode and Rectifier Diodes, Rectifiers - Arrays - 12CTQ045PBF
RoHS Compliant RoHS
IO 12 amps
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.6000 volts
Unlock Full Specs
to access all available technical data