Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAT54W series - Schottky barrier diode SC-70 3-Pin Product overview: BAT54CW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CW,115 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARRAY SCHOTTKY 30V SOT323
SCHOTTKY RECTIFIER, CMN CTHD 0.2A SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA RoHS Compliant: Yes
30V Dual Common Cathode 800mV@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | BAT54CW,115 | 286-BAT54CW,115 | 1727-2903-6-ND | BAT54CW,115 | BAT54CW,115 | 11N8485 | BAT54CW,115 |
| Product Name | Schottky barrier diode | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Rectifier, Cmn Cthd 0.2A Sot-23; Diode Configuration Nexperia | Diodes >> Schottky Barrier Diodes (SBD) |
| Applications | Switching | ||||||
| Package | SOT323; SOT323-1 SOT323-1 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | SOT323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||
| IF | 200 mA | 200 mA |