VISHAY PRECISION GROUP
1260X100R-100RJ -- 1260X 100R 5.0% VISHAY FOIL RESISTORS
Vishay Precision Group
1260X 100R 5.0% Vishay Foil Resistors
1260X100R-100RJ
Description
1260X 100R 5.0%
Description
1260X 100R 5.0%
Suppliers
1260X 100R 5.0% Vishay Foil Resistors
76M7064
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M7064 |
|
Product Name
|
1260X 100R 5.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
16900 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers