Vishay Precision Group Capacitance Vishay 125LS10-R.

Description
Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Mounting:Through Hole; Lead Spacing:9.5mm; Product Range:125L Series; Operating Temperature Min:-30°C RoHS Compliant: Yes
Description
Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Mounting:Through Hole; Lead Spacing:9.5mm; Product Range:125L Series; Operating Temperature Min:-30°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC5295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC5295
Capacitance Vishay 15AC5295
Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Mounting:Through Hole; Lead Spacing:9.5mm; Product Range:125L Series; Operating Temperature Min:-30°C RoHS Compliant: Yes

Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Mounting:Through Hole; Lead Spacing:9.5mm; Product Range:125L Series; Operating Temperature Min:-30°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC5295
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details