Vishay Precision Group Capacitor Mount Bracket, 2.5 Diameter; Accessory Type Vishay 1245860037A

Description
CAPACITOR MOUNT BRACKET, 2.5" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:2.5"; Product Range:-; Applications:Sprague 36DY Series Capacitors; Size:2.5 x 3.0 x 3.375 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR MOUNT BRACKET, 2.5" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:2.5"; Product Range:-; Applications:Sprague 36DY Series Capacitors; Size:2.5 x 3.0 x 3.375 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Mount Bracket, 2.5 Diameter; Accessory Type Vishay - 01M5010 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Mount Bracket, 2.5 Diameter; Accessory Type Vishay
01M5010
Capacitor Mount Bracket, 2.5 Diameter; Accessory Type Vishay 01M5010
CAPACITOR MOUNT BRACKET, 2.5" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:2.5"; Product Range:-; Applications:Sprague 36DY Series Capacitors; Size:2.5 x 3.0 x 3.375 RoHS Compliant: Yes

CAPACITOR MOUNT BRACKET, 2.5" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:2.5"; Product Range:-; Applications:Sprague 36DY Series Capacitors; Size:2.5 x 3.0 x 3.375 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M5010
Product Name Capacitor Mount Bracket, 2.5 Diameter; Accessory Type Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details