Vishay Precision Group Capacitor Mount Bracket, 1.375 Diameter; Accessory Type Vishay 1245860035A

Description
CAPACITOR MOUNT BRACKET, 1.375" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:1.375"; Product Range:-; Applications:Sprague 36DY Series Capacitors; Size:1.375 x 1.781 x 2.218 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR MOUNT BRACKET, 1.375" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:1.375"; Product Range:-; Applications:Sprague 36DY Series Capacitors; Size:1.375 x 1.781 x 2.218 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Mount Bracket, 1.375 Diameter; Accessory Type Vishay - 30M6943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Mount Bracket, 1.375 Diameter; Accessory Type Vishay
30M6943
Capacitor Mount Bracket, 1.375 Diameter; Accessory Type Vishay 30M6943
CAPACITOR MOUNT BRACKET, 1.375" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:1.375"; Product Range:-; Applications:Sprague 36DY Series Capacitors; Size:1.375 x 1.781 x 2.218 RoHS Compliant: Yes

CAPACITOR MOUNT BRACKET, 1.375" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:1.375"; Product Range:-; Applications:Sprague 36DY Series Capacitors; Size:1.375 x 1.781 x 2.218 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30M6943
Product Name Capacitor Mount Bracket, 1.375 Diameter; Accessory Type Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details