Vishay Precision Group Potentiometer, 10Kohm, 5%, 250Mw; Trimpot Type Vishay Foil Resistors 1240W 10K 5%

Description
POTENTIOMETER, 10KOHM, 5%, 250mW; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; Product Range:1240W Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, 10KOHM, 5%, 250mW; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; Product Range:1240W Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 10Kohm, 5%, 250Mw; Trimpot Type Vishay Foil Resistors - 86H5111 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kohm, 5%, 250Mw; Trimpot Type Vishay Foil Resistors
86H5111
Potentiometer, 10Kohm, 5%, 250Mw; Trimpot Type Vishay Foil Resistors 86H5111
POTENTIOMETER, 10KOHM, 5%, 250mW; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; Product Range:1240W Series; MSL:- RoHS Compliant: Yes

POTENTIOMETER, 10KOHM, 5%, 250mW; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; Product Range:1240W Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86H5111
Product Name Potentiometer, 10Kohm, 5%, 250Mw; Trimpot Type Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details