VISHAY PRECISION GROUP
1202Y20K-20KJ -- 1202Y 20K 5.0% VISHAY FOIL RESISTORS
Vishay Precision Group
1202Y 20K 5.0% Vishay Foil Resistors
1202Y20K-20KJ
Description
1202Y 20K 5.0%
Description
1202Y 20K 5.0%
Suppliers
1202Y 20K 5.0% Vishay Foil Resistors
76M6927
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M6927 |
|
Product Name
|
1202Y 20K 5.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details