Vishay Precision Group Capacitor Ceramic, 0.1Pf, 1000V, Z5U 20%; Product Range Vishay 10GAP10

Description
CAPACITOR CERAMIC, 0.1PF, 1000V, Z5U 20%; Product Range:VISHAY - GA Series; Capacitance:0.1pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:1000V; Capacitor Terminals:Radial Leaded; Lead Spacing:- RoHS Compliant: No
Description
CAPACITOR CERAMIC, 0.1PF, 1000V, Z5U 20%; Product Range:VISHAY - GA Series; Capacitance:0.1pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:1000V; Capacitor Terminals:Radial Leaded; Lead Spacing:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.1Pf, 1000V, Z5U 20%; Product Range Vishay - 87F2217 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Pf, 1000V, Z5U 20%; Product Range Vishay
87F2217
Capacitor Ceramic, 0.1Pf, 1000V, Z5U 20%; Product Range Vishay 87F2217
CAPACITOR CERAMIC, 0.1PF, 1000V, Z5U 20%; Product Range:VISHAY - GA Series; Capacitance:0.1pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:1000V; Capacitor Terminals:Radial Leaded; Lead Spacing:- RoHS Compliant: No

CAPACITOR CERAMIC, 0.1PF, 1000V, Z5U 20%; Product Range:VISHAY - GA Series; Capacitance:0.1pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:1000V; Capacitor Terminals:Radial Leaded; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F2217
Product Name Capacitor Ceramic, 0.1Pf, 1000V, Z5U 20%; Product Range Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details