Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 10CTQ150STRLPBF 10CTQ150STRLPBF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988468-10CTQ150STRLP BF Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 620 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts(0-9) Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 50 µA Max Surge Current: 620 A Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 150 V Peak Reverse Current: 50 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988468-10CTQ150STRLP BF Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 620 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts(0-9) Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 50 µA Max Surge Current: 620 A Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 150 V Peak Reverse Current: 50 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 10CTQ150STRLPBF - 988468-10CTQ150STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 10CTQ150STRLPBF
988468-10CTQ150STRLPBF
OEM Parts - OEM Parts (0 - 9) - 10CTQ150STRLPBF 988468-10CTQ150STRLPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988468-10CTQ150STRLP BF Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 620 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts(0-9) Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 50 µA Max Surge Current: 620 A Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 150 V Peak Reverse Current: 50 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988468-10CTQ150STRLPBF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Forward Voltage: 1.1 V
Peak Non-Repetitive Surge Current: 620 A
Forward Current: 10 A
Number of Pins: 3
Categories: OEM Parts(0-9)
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Reverse Leakage Current: 50 µA
Max Surge Current: 620 A
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 150 V
Peak Reverse Current: 50 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 988468-10CTQ150STRLPBF
Product Name OEM Parts - OEM Parts (0 - 9) - 10CTQ150STRLPBF
Package D2PAK; D2PAK
RoHS Compliant RoHS
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.8800 volts
View Details
Schottky Diodes & Rectifiers - 1221477 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Specs
Package SOD-323; SOD-323-2
View Details