Vishay Intertechnology, Inc. Tantulum Capacitors 109D336X9100F2

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D336X9100F2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D336X9100F2
Tantulum Capacitors 3148-109D336X9100F2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitors - 109D336X9100F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D336X9100F2-ND
Tantalum Capacitors 109D336X9100F2-ND
33µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm

33µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 100V; Capacitance Vishay - 81F3435 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 100V; Capacitance Vishay
81F3435
Tantalum Capacitor, 33Uf, 100V; Capacitance Vishay 81F3435
TANTALUM CAPACITOR, 33UF, 100V; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:250mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 33UF, 100V; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:250mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 109D336X9100F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D336X9100F2
Capacitors - Tantalum Capacitors 109D336X9100F2
CAP TANT 33UF 10% 100V AXIAL

CAP TANT 33UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3148-109D336X9100F2 109D336X9100F2-ND 81F3435 109D336X9100F2
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 100V; Capacitance Vishay Capacitors - Tantalum Capacitors
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tray; Tray Tray Tray; Tray
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814566 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details